The TSM6968DCA RV is a P-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. This MOSFET is designed for load switch and power management applications.
Applications:
- Load Switching
- Power Management Circuits
- Battery Management Systems
- Portable Devices
Features:
- Low On-Resistance: Minimizes power losses during conduction.
- Low Gate Threshold Voltage: Allows for efficient driving from low-voltage logic.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Small Footprint: Ideal for compact designs.
- RoHS Compliant: Environmentally friendly.
Benefits:
- High Efficiency: Low on-resistance leads to reduced power dissipation and improved overall efficiency.
- Simplified Driving Circuitry: Low gate threshold voltage simplifies the driving requirements, reducing component count.
- Compact Design: Small footprint allows for integration into space-constrained applications.
- Improved Battery Life: Efficient switching reduces power consumption, extending battery life in portable devices.
Additional Details:
The TSM6968DCA RV has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -4.5A. The typical on-resistance (RDS(on)) is 45mΩ at VGS = -4.5V. It is available in a DFN2x2 package, which provides excellent thermal performance in a small form factor.
This P-Channel MOSFET is well-suited for use in load switching applications, where it can efficiently control the flow of power to different parts of a circuit. It is also suitable for power management applications in portable devices, where its low on-resistance and small size can help to improve battery life and reduce overall system size.