EN
  • EN
  • DE

TSM70N10CH-01 X0G

Part No TSM70N10CH-01 X0G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 100V, 70A, Single N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983148-TSM70N10CH-01 X0G
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM70N10CH-01 X0G CAD Model

Description

The TSM70N10CH-01 X0G is an N-Channel MOSFET manufactured by Taiwan Semiconductor. This MOSFET is designed for high-efficiency switching and amplification applications, offering low on-resistance and fast switching speeds. It is suitable for power management, motor control, and load switching circuits.

Applications

  • Power Management: Used in DC-DC converters, power supplies, and battery chargers for efficient power regulation.
  • Motor Control: Employed in motor drive circuits for controlling motor speed and torque.
  • Load Switching: Utilized in switching circuits for controlling various loads, such as LEDs, relays, and solenoids.
  • Lighting Systems: Integrated into LED lighting systems for efficient and precise control of LED brightness.
  • Automotive Electronics: Used in automotive systems for power management and motor control applications.

Features

  • N-Channel MOSFET: Provides efficient switching and amplification capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Avalanche Energy: Withstands high avalanche energy, providing robust protection against voltage spikes.
  • Thermally Enhanced Package: Available in a thermally enhanced package for efficient heat dissipation.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • High Efficiency: Minimizes power loss and improves overall system efficiency.
  • Fast Switching: Enables efficient operation at high frequencies, reducing switching losses.
  • Robust Protection: Provides reliable protection against voltage spikes and transient events.
  • Improved Thermal Performance: Efficiently dissipates heat, ensuring stable operation at high power levels.
  • Environmentally Friendly: Complies with environmental regulations for safe and sustainable usage.
  • Versatile Applications: Suitable for a wide range of applications, including power management, motor control, and load switching.

Additional Details

The TSM70N10CH-01 X0G typically has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of around 70A. The on-resistance (RDS(on)) is typically very low, in the range of milliohms, contributing to high efficiency. The gate-source threshold voltage (VGS(th)) is usually around 2V to 4V. The operating temperature range is typically from -55°C to +175°C. It often comes in a surface mount package, such as a TO-252 or similar. Proper heat sinking may be required to maintain the MOSFET's junction temperature within the specified limits, especially at higher currents. Refer to the manufacturer's datasheet for detailed specifications, including gate charge, capacitance, and thermal resistance values. Ensure proper PCB layout and mounting techniques to minimize thermal stress on the component. The “-01 X0G” suffix usually denotes specific packaging or tape and reel options; consult the datasheet for precise details.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess