EN
  • EN
  • DE

TSM70N900CPROG

Part No TSM70N900CPROG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 700V, 4.5A, 0.9 N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841117-TSM70N900CPROG
Ultra Librarian 3D Model Ultra Librarian TSM70N900CPROG CAD Model

Description

The TSM70N900CPROG is an N-Channel MOSFET manufactured by Taiwan Semiconductor. This high-voltage MOSFET is designed for applications requiring robust performance and efficiency. Its high breakdown voltage makes it suitable for power supplies, inverters, and other high-voltage switching applications. The device is engineered for reliable operation in demanding environments.

Applications:

  • Power supplies (SMPS, UPS)
  • Inverters
  • High-voltage switching
  • Renewable energy systems (solar inverters)
  • Motor control (high-voltage)

Features:

  • N-Channel enhancement mode
  • High voltage capability (900V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • RoHS compliant
  • Halogen-free

Benefits:

  • High efficiency in high-voltage applications
  • Reduced power dissipation, leading to cooler operation
  • Simplified gate drive requirements
  • Increased system reliability
  • Environmentally responsible

Additional Details:

The TSM70N900CPROG is typically packaged in a TO-247 or similar high-power package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The 'PROG' suffix usually indicates specific manufacturing processes or lead-free compliance. The datasheet includes comprehensive data on thermal resistance, avalanche energy, and body diode characteristics. Consult the official Taiwan Semiconductor datasheet for complete and accurate specifications. The device is designed to withstand repetitive avalanche conditions. This MOSFET is often used in applications requiring high reliability and a long operational lifespan. It is designed to minimize switching losses. Proper thermal management is essential for reliable operation in high-power applications. The gate threshold voltage is a key parameter for determining drive requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8043 $58.8903
51+ $2.3019 $117.3969
78+ $2.2292 $173.8776
108+ $2.1575 $233.0100
139+ $2.0859 $289.9401
186+ $1.8699 $347.8014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess