EN
  • EN
  • DE

EMK105BJ822KVF

Part No EMK105BJ822KVF
Manufacturer Taiyo Yuden
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965951-EMK105BJ822KVF
Categories OEM Parts(C-E)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMK105BJ822KVF CAD Model

Description

The EMK105BJ822KVF is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It is designed for general-purpose applications in electronic circuits. MLCCs are widely used due to their small size, high capacitance, and excellent temperature stability.

Applications

  • Bypass capacitors in power supplies.
  • Decoupling capacitors in digital circuits.
  • Filtering in analog circuits.
  • Smoothing capacitors in power rails.
  • General purpose coupling.

Features

  • Capacitance: 8200 pF (Picofarads)
  • Voltage Rating: 50V
  • Temperature Coefficient: BJ (Within +/- 10% from -25C to +85C)
  • Case Size: 0402 (1005 Metric)
  • Termination Type: SMD/SMT (Surface Mount Device)

Benefits

  • Compact Size: The 0402 case size allows for high-density circuit designs.
  • Stable Performance: The BJ temperature coefficient ensures reliable operation over a wide temperature range.
  • Low ESR/ESL: Contributes to efficient power delivery and reduced noise in circuits.
  • High Reliability: Ceramic capacitors are known for their long lifespan and robustness.
  • Cost-Effective: MLCCs are generally a cost-effective solution for capacitance requirements.

Additional Details

The EMK105BJ822KVF utilizes a ceramic dielectric material to achieve its capacitance. It is designed for reflow soldering processes. The component's small size and surface-mount configuration make it ideal for automated assembly. Proper handling and storage are recommended to prevent damage to the terminals or the ceramic body.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess