EN
  • EN
  • DE

EMK212BJ224KG-T

Part No EMK212BJ224KG-T
Manufacturer Taiyo Yuden
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 nF
Case / Package 0805
Height 1.25 mm
Lead Free Lead Free
Length 2 mm
RoHS Non-Compliant
Tolerance 10 %
Voltage Rating (DC) 16 V
Width 1.25 mm
Win Source Part Number 1126719-EMK212BJ224KG-T
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMK212BJ224KG-T CAD Model

Description

The 1126719-EMK212BJ224KG-T is a custom part from Taiyo Yuden.

  • Manufacturer: Taiyo Yuden
  • Capacitance: 220nF
  • Voltage Rating: 16V
  • Lead-Free: Yes
  • Tolerance: 10%
  • Case/Package: 0805
  • Height: 1.25mm
  • Width: 1.25mm

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
GSI Technology
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,550+ $0.0373 $57.8150
3,760+ $0.0307 $115.4320
5,840+ $0.0297 $173.4480
8,035+ $0.0288 $231.4080
10,375+ $0.0279 $289.4625
13,890+ $0.0249 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess