EN
  • EN
  • DE

EYSF2CAXX-XV

Part No EYSF2CAXX-XV
Manufacturer Taiyo Yuden
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058123-EYSF2CAXX-XV
Categories OEM Parts(C-E)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EYSF2CAXX-XV CAD Model

Description

The Taiyo Yuden EYSF2CAXX-XV is a compact and highly integrated Bluetooth Low Energy (BLE) module. It is designed for easy integration into a wide range of IoT (Internet of Things) devices and applications. The module provides a complete BLE solution, including antenna, radio, and processor, simplifying the development process and reducing time-to-market.

Applications:

  • Wearable Devices
  • Beacons
  • Smart Home Devices
  • Healthcare Monitoring
  • Industrial Sensors
  • Asset Tracking
  • Automotive Accessories

Features:

  • Bluetooth Low Energy (BLE) 5.0 Compliant: Supports the latest Bluetooth Low Energy standard for increased data rates and longer range.
  • Integrated Antenna: Features an integrated antenna for optimized RF performance.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life in portable applications.
  • Nordic Semiconductor nRF52 Series Chipset: Based on the powerful and versatile Nordic Semiconductor nRF52 series chipset.
  • Multiple Interfaces: Supports a variety of interfaces, including UART, SPI, and I2C.

Benefits:

  • Simplified Development: Reduces development time and effort with a complete BLE solution.
  • Improved Performance: Integrated antenna and BLE 5.0 support provide optimized RF performance.
  • Reduced Size and Cost: Compact size and integrated components reduce overall system size and cost.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Flexible Connectivity: Multiple interfaces allow for easy integration with a variety of microcontrollers and sensors.
  • Wide Range of Applications: Suitable for a wide range of IoT applications.

Technical Specifications:

  • Bluetooth Version: Bluetooth Low Energy (BLE) 5.0
  • Chipset: Nordic Semiconductor nRF52 Series
  • Frequency: 2.4 GHz
  • Antenna: Integrated Antenna
  • Operating Voltage: (Refer to Taiyo Yuden datasheet for specific voltage range)
  • Operating Temperature: (Refer to Taiyo Yuden datasheet for specific temperature range)
  • Interfaces: UART, SPI, I2C

You May Also Be Interested in

Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess