EN
  • EN
  • DE

F5QA737M5M2QN-J

Part No F5QA737M5M2QN-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 737.5MHZ 5SMD / 737.5MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.6dB 17MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F5
Package Tape & Reel
Frequency - Center 737.5MHz
Bandwidth 17MHz
Insertion Loss 1.6dB
Applications CDMA, WCDMA, LTE
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names 587-5649-6,PJ F5QA737M5M2QN-J,587-5649-1,587-5649-2,F5QA737M5M2QNJ
Standard Package 5,000
Win Source Part Number 1058338-F5QA737M5M2QN-J
Ultra Librarian 3D Model Ultra Librarian F5QA737M5M2QN-J CAD Model

Description

The F5QA737M5M2QN-J is a surface mount SAW filter manufactured by Taiyo Yuden.

  • Insertion Loss: 1.6dB
  • Bandwidth: 17MHz
  • Center Frequency: 737.5MHz
  • Package: 5-SMD, No Lead
  • Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Applications: CDMA, WCDMA, and LTE
  • Standard Package: 5,000
  • ECCN: EAR99
  • Popularity: Medium
  • MSL Level: 1 (Unlimited)
  • Manufacturer Part Number: PJ F5QA737M5M2QN-J
  • Alternative Names: Included

You May Also Be Interested in

Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7323 $51.2610
170+ $0.6008 $102.1360
260+ $0.5821 $151.3460
360+ $0.5633 $202.7880
460+ $0.5445 $250.4700
615+ $0.4882 $300.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess