EN
  • EN
  • DE
  • IT

FI105L087038-T

Part No FI105L087038-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description RF FILTER LOW PASS 869.5MHZ 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 7 Weeks
Features 869.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 91MHz Bandwidth 0.75dB 0402 (1005 Metric), 4 PC Pad
Manufacturer Taiyo Yuden
Series FI
Package Reel - TR
Mounting Surface Mount
Package 0402 (1005 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-6069-2, 587-6069-1, FI105L087038T, PG FI 105L087038-T, 587-6069-6, FI105L087038-T-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871978-FI105L087038-T
Ultra Librarian 3D Model Ultra Librarian FI105L087038-T CAD Model

Description

The FI105L087038-T is a low pass RF filter component with a center frequency of 869.5MHz from Taiyo Yuden.

  • Center Frequency: 869.5MHz
  • Bandwidth: 91MHz
  • Feature: 0.75dB
  • Package: 0402 (1005 Metric), 4 PC Pad
  • Mounting: Surface Mount
  • Series: FI
  • ECCN: EAR99
  • Package: 10000

You May Also Be Interested in

TDK Corporation
RF FILTER BAND PASS 2.45GHZ 1008 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad
Need more? Email Us
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.74dB 0603 (1608 Metric), 3 PC Pad
Lowest to $0.4902
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
STMicroelectronics
2.4 GHZ MATCHED FILTER COMPANION
Lowest to $0.3110
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.1462
Mini-Circuits
RF FILTER LOW PASS 18GHZ 12VQFN
Lowest to $18.8416
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
TDK Corporation
RF FILTR BANDPASS 5.7875GHZ 1008
Lowest to $0.7036
Murata Electronics North America
RF Filters RoHS
Lowest to $14.3323

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2010 $56.2800
680+ $0.1650 $112.2000
1,055+ $0.1598 $168.5890
1,450+ $0.1547 $224.3150
1,875+ $0.1495 $280.3125
2,510+ $0.1341 $336.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess