EN
  • EN
  • DE

FI168B245001

Part No FI168B245001
Manufacturer Taiyo Yuden
Catalog RF Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823316-FI168B245001
Ultra Librarian 3D Model Ultra Librarian FI168B245001 CAD Model

Description

The FI168B245001 is a surface acoustic wave (SAW) filter manufactured by Taiyo Yuden. It is designed for RF applications, specifically for filtering signals within a certain frequency range, typically around 2.45 GHz. These filters are commonly used in wireless communication systems to isolate desired signals and reject unwanted interference.

Applications:

  • Wireless LAN (WLAN) devices: Used in Wi-Fi routers and client devices to filter the 2.4 GHz band.
  • Bluetooth devices: Incorporated into Bluetooth modules to ensure clean signal transmission and reception.
  • ISM band applications: Employed in devices operating in the Industrial, Scientific, and Medical (ISM) radio bands.
  • Remote control systems: Utilized in remote controls that use radio frequencies.
  • Wireless audio devices: Found in wireless headphones and speakers to improve signal quality.

Features:

  • Compact Size: Small surface-mount package for space-constrained applications.
  • Low Insertion Loss: Minimal signal attenuation within the passband.
  • High Attenuation: Effective rejection of signals outside the passband.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • Stable Performance: Consistent performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of desired signals.
  • Reduced Interference: Minimizes the impact of unwanted signals.
  • Increased Reliability: Ensures stable and consistent performance of wireless devices.
  • Simplified Design: Easy integration into RF circuit designs.
  • Cost-Effective Solution: Provides a high level of filtering performance at a reasonable cost.

Additional Details:

The FI168B245001 typically has a center frequency around 2.45 GHz, which is a common frequency for WLAN and Bluetooth applications. It exhibits low insertion loss in the passband, often less than 2 dB, and high attenuation in the stopband, typically greater than 20 dB. The operating temperature range is usually between -40°C and +85°C. It is essential to follow the manufacturer's recommended PCB layout and soldering guidelines for optimal performance. The filter is designed to operate with a specific impedance, often 50 ohms, to match other components in the RF circuit.

You May Also Be Interested in

Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Johanson Technology Inc.
RF FILTER LOWPASS 1.175GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977
Murata Electronics North America
RF Filters RoHS
Lowest to $39.2911
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9988 $59.9856
29+ $4.1014 $118.9406
44+ $3.9732 $174.8208
61+ $3.8450 $234.5450
78+ $3.7168 $289.9104
104+ $3.3322 $346.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess