EN
  • EN
  • DE

FI212B396001-T

Part No FI212B396001-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description FILTER BANDPASS 3.1-4.9GHZ UWB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 3.96GHz Center
Bandwidth 1.584GHz
Filter Type Band Pass
Ripple 2dB
Insertion Loss 2.7dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 106429-FI212B396001-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212B396001-T CAD Model

Description

The Taiyo Yuden 106429-FI212B396001-T is a band pass filter.

  • Center Frequency: 3.96GHz
  • Bandwidth: 1.584GHz
  • Insertion Loss: 2.7dB
  • Ripple: 2dB
  • Mounting Type: Surface Mount
  • Height: 0.039 inches (1.00mm)
  • Dimensions: 0.079 inches (2.00mm) L x 0.049 inches (1.25mm) W
  • Package: Reel (3k pcs)
  • Status: Obsolete (EOL)

You May Also Be Interested in

Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3637
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Taiyo Yuden
FILTER BANDPASS
Lowest to $0.5518

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess