EN
  • EN
  • DE

LRCM04RC03T

Part No LRCM04RC03T
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828381-LRCM04RC03T
Ultra Librarian 3D Model Ultra Librarian LRCM04RC03T CAD Model

Description

The LRCM04RC03T is a multilayer chip common mode choke from Taiyo Yuden. These chokes are designed to suppress common mode noise in differential signal lines, such as those found in USB, HDMI, and other high-speed data interfaces. Its compact size and high performance make it suitable for a wide range of applications.

Applications

  • USB Lines: Filtering common mode noise on USB 2.0, USB 3.0, and USB 3.1 data lines in computers, peripherals, and mobile devices.
  • HDMI Lines: Suppressing noise on HDMI interfaces in televisions, monitors, and set-top boxes.
  • DisplayPort Lines: Used in DisplayPort connections to reduce electromagnetic interference (EMI).
  • LVDS Lines: Common mode noise filtering in Low Voltage Differential Signaling (LVDS) applications like display panels.
  • General High-Speed Data Lines: Filtering noise in various high-speed serial interfaces.

Features

  • Compact Size: Small physical dimensions, suitable for densely populated circuit boards.
  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimal impact on the differential signal integrity.
  • Multilayer Structure: Advanced construction for optimized performance.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, leading to cleaner and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, helping products meet regulatory requirements.
  • Space Saving: Compact size allows for use in small devices and high-density layouts.
  • Enhanced System Performance: By filtering out noise, the overall performance and reliability of the electronic system are improved.
  • Compliance: Helps meet electromagnetic compatibility (EMC) standards.

Additional Details

The LRCM04RC03T features a common mode impedance of around 90 Ohms at 100MHz and a rated current of approximately 100mA. Its operating temperature range is typically from -40°C to +85°C. The component is designed for reflow soldering and comes in tape and reel packaging for automated assembly. It's a crucial component in ensuring signal quality and reducing EMI in modern electronic devices that rely on high-speed data communication.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess