EN
  • EN
  • DE
  • IT

MEKK2016T1R0M

Part No MEKK2016T1R0M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 1H 3.1A 60 MOHM SMD / Metal Wire-wound Chip Power Inductors (MCOIL, ME series)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Packaging Reel
Type Wirewound
Material - Core Metal
Inductance 1μH
Tolerance ±20%
Current Rating (Amps) 3.1A
Current - Saturation 3.6A
Shielding Shielded
DC Resistance (DCR) 60mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Style SMD
Manufacturer Package 0806 (2016 Metric)
Supplier Device Package 0806 (2016 Metric)
Dimension 0.079" L x 0.063" W
Height - Seated (Maximum) 0.039" (1.00mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805318-MEKK2016T1R0M
Ultra Librarian 3D Model Ultra Librarian MEKK2016T1R0M CAD Model

Description

The Taiyo Yuden MEKK2016T1R0M is a shielded wirewound inductor from Taiyo Yuden.

  • Inductance: 1μH
  • Current Rating: 3.1A
  • Temperature Range: -40°C to 125°C
  • Packaging: Reel
  • Pieces per Package: 3000
  • Mounting: Surface Mount
  • Popularity: Medium
  • Inductance Frequency Test: 1MHz

You May Also Be Interested in

Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82UH 120MA 7 OHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0847 $56.3255
1,615+ $0.0696 $112.4040
2,500+ $0.0673 $168.2500
3,440+ $0.0652 $224.2880
4,450+ $0.0629 $279.9050
5,955+ $0.0564 $335.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess