EN
  • EN
  • DE

TMK105BJ105KV-FD

Part No TMK105BJ105KV-FD
Manufacturer Taiyo Yuden
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100291-TMK105BJ105KV-FD
Categories OEM Parts(T-Z)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMK105BJ105KV-FD CAD Model

Description

The TMK105BJ105KV-FD is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are commonly used in electronic circuits for a variety of purposes, including decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling capacitors: Used to suppress noise on power supply lines.
  • Bypass capacitors: Used to filter out unwanted AC signals.
  • Filtering capacitors: Used in filters to pass or block specific frequencies.
  • Timing circuits: Used in oscillators and timers.
  • Energy storage: Used to store energy for short periods of time.

Features:

  • Multilayer ceramic construction: Provides high capacitance in a small size.
  • Surface mount device (SMD): Allows for automated assembly and compact designs.
  • High capacitance value: 1.0 µF
  • Voltage rating: 16 VDC
  • Temperature characteristic: X5R
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Stable performance: Provides consistent capacitance values over temperature.
  • Easy to assemble: Suitable for automated pick-and-place assembly.
  • Space-saving design: Allows for compact circuit layouts.
  • Environmentally friendly: Complies with RoHS regulations.
  • Long lifespan: Provides reliable performance over time.

Additional Details:

The TMK105BJ105KV-FD features a capacitance value of 1.0 microfarad (µF) with a voltage rating of 16 volts DC. The X5R temperature characteristic indicates that the capacitance value will vary within ±15% over the temperature range of -55°C to +85°C. The case size is 0402 (1005 metric). The 'FD' suffix likely represents specific packaging or termination details. MLCCs are passive components and don't have polarity. They are commonly used in a wide range of electronic devices, including smartphones, computers, and automotive electronics. Always refer to the Taiyo Yuden datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess