EN
  • EN
  • DE

MMSZ15VCW

Part No MMSZ15VCW
Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Description 500mW SOD-123 SURFACE MOUNT Flat Lead Surface Mount Plastic Package Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tak Cheong Electronics (Holdings) Co.,Ltd
Win Source Part Number 1225413-MMSZ15VCW
Manufacturer Homepage www.takcheong.com/en/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ15VCW CAD Model

Description

The MMSZ15VCW is a Transient Voltage Suppressor (TVS) diode manufactured by Tak Cheong Electronics. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode is housed in a compact SOD-323 package, making it ideal for space-constrained applications.

Applications

  • ESD protection for data lines
  • Surge protection for consumer electronics
  • Transient voltage suppression in automotive electronics
  • Overvoltage protection for communication equipment
  • Protection for I/O interfaces

Features

  • SOD-323 package for surface mount assembly
  • Low clamping voltage
  • Fast response time
  • High surge current capability
  • Unidirectional configuration

Benefits

  • Provides robust protection against voltage transients
  • Prevents damage to sensitive electronic components
  • Enhances system reliability
  • Reduces downtime and maintenance costs
  • Easy to integrate into existing designs

Specifications

The MMSZ15VCW has a standoff voltage of 15V, indicating the maximum voltage it can withstand without clamping. Its clamping voltage, which is the voltage it limits the transient to, is typically around 22V at a specific test current. The peak pulse power is around 200W for a 10/1000μs waveform. The operating temperature range is generally between -55°C and +150°C. The device is RoHS compliant. The low clamping voltage ensures the protected circuit sees minimum excess voltage during surge events. The fast response time is critical for quickly suppressing transient voltages, preventing them from damaging sensitive components. Its small size and surface mount design make it easy to integrate into high-density circuit boards. The unidirectional configuration offers straightforward protection in circuits with a specific polarity.

This TVS diode is a valuable component for protecting electronic circuits from the damaging effects of transient voltages. Its combination of high surge current capability, fast response time, and low clamping voltage makes it a reliable choice for a wide range of applications. Its small size and ease of installation further contribute to its practicality in modern electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0120 $50.0400
10,105+ $0.0099 $100.0395
15,625+ $0.0096 $150.0000
21,510+ $0.0093 $200.0430
27,780+ $0.0090 $250.0200
37,040+ $0.0081 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess