EN
  • EN
  • DE

AC1025

Part No AC1025
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description CURR SENSE XFMR 25A T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers> Current Sense Transformers
Manufacturer Talema Group LLC
Packaging Tray
Part Status Active
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 25 A
DC Resistance (DCR) 48Ohm
Mounting Type Through Hole
Size / Dimension 1.189" L x 0.563" W (30.20mm x 14.30mm)
Ultra Librarian 3D Model Ultra Librarian AC1025 CAD Model

Description

  • Excellent quality at extremely competetive price due to high volume production
  • Manufactured in an ISO 9001:2015 and ISO 14001:2015 certified Talema facility 
  • Fully RoHS & REACH Compliant

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess