EN
  • EN
  • DE

L34S200D15

Part No L34S200D15
Manufacturer Tamura
Catalog Current Transducers
Description SENSOR CURRENT HALL 200A AC/DC / Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Manufacturer Tamura
Packaging Bulk
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 200A
Number of Channels 1
Output Ratiometric, Voltage
Frequency DC ~ 50kHz
Linearity ±0.5%
Voltage - Supply ±15V
Response Time 5µs
Current - Supply (Max) 25mA
Temperature Range - Operating -30°C ~ 80°C
Polarization Bidirectional
Mounting Panel Mount
Case / Package Module
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Other Part Number 9-L34S200D15ZY
Standard Package 10
Win Source Part Number 1336573-L34S200D15
Ultra Librarian 3D Model Ultra Librarian L34S200D15 CAD Model

Description

This current sensor is manufactured by Tamura and has a response time of 5µs.

  • Standard Package: 10
  • Mounting Type: Panel Mount
  • Output: ratiometric and voltage
  • Polarization: bidirectional
  • Maximum Current Supply: 25mA
  • Measuring Type: AC/DC
  • Sensor Type: Hall Effect, Open Loop
  • Current-Sensing Capacity: 200A
  • Linearity: ±0.5%
  • Voltage Supply: ±15V
  • Operating Temperature: -30°C to 80°C
  • Status: Obsolete
  • RoHS Compliant: true

You May Also Be Interested in

LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Sensors RoHS
Lowest to $13.9702
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducer HY 50-P
Lowest to $32.4827
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1276 $82.2552
4+ $33.7456 $134.9824
6+ $32.6911 $196.1466
8+ $31.6366 $253.0928
10+ $30.5820 $305.8200
13+ $27.4183 $356.4379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess