EN
  • EN
  • DE
  • IT

CGGP.35.3.A.02

Part No CGGP.35.3.A.02
Manufacturer Taoglas Limited
Catalog RF Antennas
Description RF ANT 1.575/1.6GHZ CER PATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz, 1.6GHz
Frequency Range 1.564GHz ~ 1.586GHz, 1.591GHz ~ 1.613GHz
Antenna Type Ceramic Patch
Number of Bands 2
VSWR 1.5
Gain 2dBi
Termination Pin
Mounting Type Adhesive
Height (Max) 0.138" (3.50mm)
Applications GLONASS, GPS
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1510850-CGGP.35.3.A.02
Ultra Librarian 3D Model Ultra Librarian CGGP.35.3.A.02 CAD Model

Description

N

You May Also Be Interested in

Tallysman Wireless Inc.
EMBEDDED, LIGHTWEIGHT GPS L1/L5
Need more? Email Us
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Taiyo Yuden
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.7331
TE Connectivity
RF ANT 450MHZ WHIP STR NMO BASE
Lowest to $27.6455
Wurth Electronics Inc
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Abracon LLC
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
Ethertronics/AVX
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.1702
Pulse
ANTENNA CHIP 8060 TYPE31
Need more? Email Us
Pulse
ANTENNA CHIP 2.4GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess