EN
  • EN
  • DE

75T2089-IP

Part No 75T2089-IP
Manufacturer TDK Corporation
Catalog Hard To Find
Description DTMF Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1133639-75T2089-IP
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 75T2089-IP CAD Model

Description

The 75T2089-IP is a high-performance telecom device manufactured by TDK Corporation. This device is designed to provide robust and reliable signal processing capabilities for a variety of communication applications.

Applications

  • Telecom Infrastructure: Used in telecommunication switching and routing equipment.
  • Data Communication Systems: Suitable for high-speed data transmission applications.
  • Network Interface Cards (NICs): Integrated into NICs for enhanced network performance.
  • Multiplexers and Demultiplexers: Signal processing in multiplexing and demultiplexing circuits.
  • Voice over IP (VoIP): Used in VoIP gateways and related equipment.

Features

  • High-Speed Operation: Designed for high data throughput.
  • Low Latency: Minimizes signal delay for real-time applications.
  • Signal Integrity: Provides robust signal conditioning and noise reduction.
  • Integrated Functionality: Combines multiple functions into a single chip for space efficiency.
  • Low Power Consumption: Energy-efficient design for reduced operating costs.

Benefits

  • Improved Network Performance: High-speed operation and low latency contribute to faster data transmission rates and reduced network congestion.
  • Enhanced Signal Quality: Robust signal conditioning ensures reliable data communication even in noisy environments.
  • Reduced System Size: Integrated functionality reduces the number of components required, resulting in smaller and more compact systems.
  • Lower Operating Costs: Energy-efficient design minimizes power consumption, leading to lower electricity bills.
  • Increased System Reliability: Robust design and high-quality components ensure reliable operation over a long period of time.

Additional Details

The specific technical specifications for the 75T2089-IP, such as its exact data rate, voltage requirements, and package type, can be found in the product datasheet. It likely supports various communication protocols. The device is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). Proper thermal management may be required depending on the operating conditions and power dissipation. The device is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. It is often used in conjunction with other components, such as microcontrollers, memory devices, and power management ICs, to create complete communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Xilinx Inc.
Lowest to $3.2617
Samsung
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess