EN
  • EN
  • DE

ACH3218-152-T

Part No ACH3218-152-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-terminal Filters For power line ACH series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135230-ACH3218-152-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-152-T CAD Model

Description

The ACH3218-152-T is an EMI (Electromagnetic Interference) filter manufactured by TDK Corporation. This component is designed to suppress unwanted noise and interference in electronic circuits, ensuring optimal performance and reliability. It's part of the ACH series and is a common mode choke, specifically designed to attenuate common mode noise.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other consumer devices to reduce EMI and improve signal quality.
  • Automotive Electronics: Employed in car audio systems, navigation systems, and various other electronic modules within vehicles to suppress noise and ensure reliable operation.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and communication equipment to minimize interference and enhance system stability.
  • Medical Devices: Utilized in medical devices and equipment to ensure accurate readings and prevent malfunctions caused by EMI.
  • Networking Equipment: Used in routers, switches, and network interface cards to improve data transmission by reducing unwanted noise.

Features:

  • Common Mode Choke: Effectively attenuates common mode noise signals.
  • Compact Size: Small form factor (3.2 x 1.8 mm) suitable for space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates over a wide frequency range to suppress various noise signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on circuit operation, improving overall performance.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Reduced Design Complexity: Simplifies the design of EMI suppression circuits.
  • Increased Reliability: Protects sensitive components from damage caused by EMI.

Additional Details:

The ACH3218-152-T has an impedance of 1500 Ohms at 100 MHz. It's voltage and current ratings are specified in the manufacturer's datasheet. The 'T' at the end of the part number indicates tape and reel packaging. It's crucial to consult the TDK datasheet for precise specifications, including recommended soldering profiles, operating temperature range, and application guidelines.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess