EN
  • EN
  • DE

ACH3218-332-T

Part No ACH3218-332-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-terminal Filters For power line ACH series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135237-ACH3218-332-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH3218-332-T CAD Model

Description

The ACH3218-332-T is a common mode choke manufactured by TDK Corporation, a leading manufacturer of electronic components. This choke is designed to suppress common mode noise in various electronic circuits, thereby improving the performance and reliability of the devices in which it is used. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the proper functioning of sensitive electronic equipment. The ACH3218-332-T effectively filters out this noise, ensuring cleaner signals and more stable operation.

Applications:

  • USB Interfaces: Reducing common mode noise on USB data lines for improved data integrity.
  • HDMI Interfaces: Filtering EMI in HDMI connections for clearer audio and video signals.
  • LVDS Interfaces: Suppressing noise in LVDS circuits used in displays and other high-speed applications.
  • Audio Equipment: Reducing noise in audio circuits for improved sound quality.
  • Power Supplies: Filtering common mode noise in DC power lines to prevent interference.

Features:

  • Impedance: 3300 Ohms at 100 MHz
  • Size: 3.2 x 1.8 x 1.3 mm
  • Termination: Surface Mount Device (SMD)
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • High Attenuation: Provides excellent common mode noise suppression.

Benefits:

  • Noise Reduction: Effectively reduces common mode noise, leading to improved signal clarity.
  • Enhanced Reliability: Protects sensitive circuits from EMI-related malfunctions.
  • Compact Size: Small footprint allows for use in space-constrained designs.
  • Simplified Assembly: Surface mount design simplifies manufacturing and integration.
  • Cost-Effective Solution: Provides a cost-effective solution for EMI suppression.

The ACH3218-332-T common mode choke is designed to meet the stringent requirements of modern electronic devices. Its compact size and high impedance make it an ideal choice for a variety of applications. The choke's specifications include a wide operating temperature range, ensuring reliable performance in demanding environments. Its surface mount design simplifies the assembly process, reducing manufacturing costs and improving overall product quality. The robust construction guarantees long-lasting performance and effective EMI suppression. This component is an essential element for maintaining signal integrity and ensuring the stable operation of electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess