EN
  • EN
  • DE

ACL3225S-100J-T

Part No ACL3225S-100J-T
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042532-ACL3225S-100J-T
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACL3225S-100J-T CAD Model

Description

The ACL3225S-100J-T is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in various electronic circuits, particularly in signal lines and power lines. This component is part of the ACL series, known for its compact size and effective noise suppression characteristics. The '100J' denotes a specific inductance value and tolerance, making it suitable for applications requiring a precise level of noise filtering.

Applications:

  • USB data lines in computers and peripherals
  • DC power lines in electronic devices
  • Audio signal lines in amplifiers and speakers
  • CAN bus lines in automotive systems
  • General noise suppression in various electronic circuits

Features:

  • Compact size (3.2mm x 2.5mm x 2.0mm)
  • High common mode impedance at relevant frequencies
  • Low differential mode impedance to minimize signal distortion
  • Surface mount technology (SMT) package for easy assembly
  • Excellent temperature stability
  • RoHS compliant

Benefits:

  • Reduces electromagnetic interference (EMI) and improves signal integrity
  • Enhances the reliability and performance of electronic devices
  • Minimizes noise-related issues in audio and data transmission
  • Saves board space due to its small size
  • Facilitates easy assembly with SMT packaging
  • Complies with environmental regulations

Additional Details:

The ACL3225S-100J-T common mode choke coil consists of two identical inductors wound on a single ferrite core. This configuration provides high impedance to common mode currents while having minimal impact on differential mode signals. The ferrite core material is carefully selected to provide optimal performance over a wide frequency range.

Technical Specifications:

  • Inductance: 10 μH (microhenries)
  • Tolerance: ±5%
  • Rated Current: 1 Amp
  • DC Resistance (Max): 0.15 Ohms
  • Operating Temperature: -40°C to +85°C

The TDK ACL3225S-100J-T common mode choke coil is a versatile and reliable component for noise suppression in a wide range of electronic applications. Its compact size, high performance, and ease of assembly make it a popular choice for engineers and designers.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess