EN
  • EN
  • DE

ACL3225S-47NM-T

Part No ACL3225S-47NM-T
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Inductor Power Chip Shielded Wirewound 47nH 20% 100MHz 20Q-Factor Ferrite 490mA 410mOhm DCR 1210 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042536-ACL3225S-47NM-T
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACL3225S-47NM-T CAD Model

Description

The ACL3225S-47NM-T is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for use in various electronic circuits for filtering, impedance matching, and high-frequency applications.

Applications

  • Mobile phones
  • Wireless communication devices
  • RF circuits
  • Power supplies
  • Filters

Features

  • Inductance: 47 nH
  • Tolerance: ±30%
  • Rated Current: 1.0 A
  • DC Resistance: 0.1 Ohms (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Surface Mount Device (SMD)

Benefits

  • Provides a stable inductance value over temperature.
  • Suitable for high-frequency applications.
  • Compact size for space-constrained designs.
  • RoHS compliant.

Additional Details

The ACL3225S series from TDK is known for its reliable performance and compact size. The wire-wound construction provides a high Q-factor, making it suitable for use in demanding applications.

Technical Specifications:

  • Self-Resonant Frequency (SRF): Typically greater than 500 MHz
  • Q-Factor: Typically around 30-40 at test frequency
  • Termination Style: Surface Mount
  • Package Size: 3225 (3.2mm x 2.5mm)

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess