The ACM2012H-900-2P-T002 is a common mode choke manufactured by TDK Corporation. It's designed to suppress common mode noise in various electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).
Applications
- USB lines
- Differential signal lines
- Audio lines
- Power lines
- Signal lines in electronic devices
Features
- Compact size (2.0 x 1.2 mm)
- High common mode impedance
- Low differential mode impedance
- Surface mount technology (SMT)
- Excellent noise suppression characteristics
Benefits
- Reduced EMI emissions
- Improved signal integrity
- Enhanced system reliability
- Smaller PCB footprint
- Cost-effective noise suppression solution
Additional Details
The ACM2012H-900-2P-T002 is constructed with a ferrite core and wound with two symmetrical coils. This configuration allows it to effectively block common mode noise while minimally affecting differential mode signals. The '900' in the part number likely refers to the impedance at a specific frequency. It's commonly used in electronic devices to meet regulatory requirements for EMI emissions and improve overall system performance. The small size makes it suitable for densely populated PCBs.
This common mode choke is crucial for ensuring that electronic devices operate without causing interference to other nearby devices. It also helps to improve the quality of signals transmitted through cables and circuits. Its high performance and small size make it an ideal choice for a wide range of applications, from consumer electronics to industrial equipment.