EN
  • EN
  • DE

ACT1210L-201-2P-TL00

Part No ACT1210L-201-2P-TL00
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 200UH 70MA 2LN SMD AEC-Q200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 14 Weeks
Features 2 Line Common Mode Choke Surface Mount 70mA DCR 5.5Ohm
Manufacturer TDK Corporation
Series ACT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 445-174934-6, 445-174934-2, 445-174934-1
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859369-ACT1210L-201-2P-TL00
Ultra Librarian 3D Model Ultra Librarian ACT1210L-201-2P-TL00 CAD Model

Description

The TDK Corporation ACT1210L-201-2P-TL00 is a 2 line common mode choke surface mount with a DCR of 70mA and 5.5Ohm. TDK Corporation manufactures it.

  • Type: 2 line common mode choke surface mount
  • DCR: 70mA
  • Resistance: 5.5Ohm
  • Package: Horizontal, 4 PC pad
  • Mounting: Surface mount
  • Supply and Demand Status: Limited
  • Quantity per Package: 6000
  • ECCN: EAR99
  • REACH: REACH unaffected
  • Estimated Production Lead Time: 14 weeks
  • HTSUS: 8548.90.0100
  • Application: Filters

You May Also Be Interested in

TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
NXP / Nexperia
Lowest to $0.3172
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Fujitsu Electronics America, Inc.
Need more? Email Us
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5365 $50.9675
230+ $0.4402 $101.2460
355+ $0.4265 $151.4075
485+ $0.4127 $200.1595
630+ $0.3990 $251.3700
840+ $0.3577 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess