EN
  • EN
  • DE

ATB3225-50014CT-T000

Part No ATB3225-50014CT-T000
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description TRANSFORMER/5MHZ-300MHZ 3.2X2.5X2.3MM 1:
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046753-ATB3225-50014CT-T000
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATB3225-50014CT-T000 CAD Model

Description

The TDK ATB3225-50014CT-T000 is a common mode filter designed to suppress common mode noise in various electronic devices. This filter is part of TDK's ATB series and is characterized by its compact size and excellent noise suppression capabilities. It is commonly used to prevent electromagnetic interference (EMI) from affecting the performance of sensitive circuits.

Applications:

  • Suppression of common mode noise in USB lines
  • Noise filtering in audio and video equipment
  • Prevention of EMI in automotive electronics
  • Noise reduction in communication devices (e.g., smartphones, tablets)
  • Filtering noise in power lines

Features:

  • Compact size (3.2mm x 2.5mm) for space-constrained applications
  • High common mode impedance to effectively block noise
  • Low differential mode impedance to minimize signal distortion
  • Excellent noise suppression characteristics over a wide frequency range
  • Surface mount device (SMD) for easy integration into PCBs

Benefits:

  • Improved signal integrity by reducing noise and interference
  • Enhanced performance of electronic devices
  • Compliance with EMI/EMC regulations
  • Reduced susceptibility to external noise sources
  • Increased reliability of electronic systems

Technical Specifications:

  • Impedance @ 100 MHz: 500 ohms (typical)
  • Rated Current: 500mA
  • DC Resistance (DCR): typically less than 0.3 ohms
  • Operating Temperature Range: -40°C to +85°C
  • Package: 1210 (EIA) / 3225 (JIS)

The ATB3225-50014CT-T000 common mode filter is particularly well-suited for applications where space is limited and effective noise suppression is critical. Its high impedance at relevant frequencies ensures significant attenuation of common mode noise while maintaining the integrity of differential signals. The device's robust construction and wide operating temperature range make it suitable for a wide range of industrial and consumer electronic applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess