EN
  • EN
  • DE

AVR-M1608C270MT6AB

Part No AVR-M1608C270MT6AB
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047126-AVR-M1608C270MT6AB
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AVR-M1608C270MT6AB CAD Model

Description

The AVR-M1608C270MT6AB is a multilayer ceramic inductor manufactured by TDK Corporation. Multilayer ceramic inductors are small, surface-mount inductors used for a variety of high-frequency applications. They are known for their compact size, high Q-factor, and stable performance.

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices.
  • Mobile Phones: Integrated into mobile phone circuits for signal processing.
  • Bluetooth Modules: Used in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Filters: Used in high-frequency filter circuits to attenuate unwanted signals.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable performance.
  • Small Size: Compact 1608 (1.6mm x 0.8mm) package for space-constrained applications.
  • High Self-Resonant Frequency: High SRF for optimal performance in high-frequency circuits.
  • Tight Tolerance: Accurate inductance value for precise circuit design.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Circuit Performance: High Q-factor enhances circuit efficiency and reduces losses.
  • Space-Saving Design: Small size allows for high-density circuit layouts.
  • Reliable Operation: Stable performance ensures consistent operation in various applications.
  • Versatile Application: Suitable for a wide range of high-frequency circuits.
  • Cost-Effective: Offers a cost-effective solution for inductance requirements.

Additional Details

The AVR-M1608C270MT6AB inductor features a ceramic core material and multilayer construction, which contribute to its high Q-factor and stable inductance value. The 270 in the part number indicates an inductance of 27nH. Its self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. Key electrical specifications include inductance, Q-factor, SRF, DC resistance (DCR), and rated current. These parameters are crucial for selecting the appropriate inductor for a specific application. The AVR-M1608C270MT6AB provides reliable and efficient inductance performance in a compact package, making it an ideal choice for many high-frequency circuit designs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess