EN
  • EN
  • DE

C1608C0G1H010BT000N

Part No C1608C0G1H010BT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820060-C1608C0G1H010BT000N
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H010BT000N CAD Model

Description

The C1608C0G1H010BT000N is a ceramic capacitor manufactured by TDK Corporation. It is part of the C1608 series, which signifies a compact 1.6mm x 0.8mm (0603) case size. This capacitor features a C0G dielectric, known for its high stability and low loss characteristics over a wide temperature range. It's rated for 50V and has a capacitance of 1pF. The C1608C0G1H010BT000N is well-suited for applications requiring stable capacitance, low ESR (Equivalent Series Resistance), and high reliability.

Applications

  • High-frequency circuits
  • RF applications
  • Bypass capacitors in digital circuits
  • Timing circuits
  • Filter circuits

Features

  • C0G (NP0) dielectric material
  • Compact 1608 (0603) case size
  • 1pF capacitance
  • 50V voltage rating
  • Low ESR and ESL (Equivalent Series Inductance)
  • High stability over temperature and voltage

Benefits

  • Stable performance in demanding environments
  • Minimal capacitance change with temperature variations
  • Low losses at high frequencies
  • Space-saving design due to small size
  • Suitable for high-reliability applications

Additional Details

The C1608C0G1H010BT000N ceramic capacitor is commonly used in various electronic devices. The C0G dielectric ensures minimal capacitance drift with changes in temperature, voltage, and frequency. This characteristic is crucial in sensitive circuits where consistent performance is critical. The capacitor is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The tolerance is +/- 0.1pF.

You May Also Be Interested in

Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 10000PF 50V X5R 0201
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess