EN
  • EN
  • DE

C1608C0G1H8R2DT000A

Part No C1608C0G1H8R2DT000A
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 8.2 pF
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1133644-C1608C0G1H8R2DT000A
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H8R2DT000A CAD Model

Description

The C1608C0G1H8R2DT000A is a ceramic capacitor manufactured by TDK Corporation. It belongs to the C1608 series, which indicates its compact size. This capacitor is characterized by its use of a C0G dielectric material, which provides excellent temperature stability and low loss characteristics. It's designed for applications where stable capacitance is crucial over a wide temperature range.

Applications

  • Bypass Capacitors: Used to suppress noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Employed to isolate different parts of a circuit and prevent unwanted interactions.
  • Timing Circuits: Can be used in timing circuits where a stable and predictable capacitance value is required.
  • Filter Circuits: Suitable for use in filter circuits to remove unwanted frequency components.
  • High-Frequency Applications: Used in radio frequency (RF) circuits due to their low equivalent series resistance (ESR) and equivalent series inductance (ESL).

Features

  • C0G Dielectric: Offers exceptional temperature stability and minimal capacitance drift.
  • Compact Size (1608): Small footprint for high-density circuit board designs.
  • Low Dissipation Factor: Minimizes energy loss and ensures efficient circuit operation.
  • High Insulation Resistance: Prevents leakage current and ensures reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Performance: Maintains consistent capacitance value over a wide temperature range, ensuring reliable circuit operation.
  • Reduced Noise: Effective in suppressing noise and maintaining signal integrity.
  • Space Saving: Compact size allows for higher component density on circuit boards.
  • Long Lifespan: Ceramic construction provides excellent durability and longevity.
  • Improved Circuit Efficiency: Low dissipation factor minimizes energy loss and enhances overall circuit efficiency.

Specifications

The C1608C0G1H8R2DT000A has a capacitance of 8.2 pF, a voltage rating of 50V, and a tolerance of +/- 0.5pF. The operating temperature range is typically -55°C to +125°C. The case size is 1608 (0603 in imperial units), which corresponds to dimensions of 1.6mm x 0.8mm. Termination is typically done with Nickel Barrier with Tin plating.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess