EN
  • EN
  • DE

C2012X5R0J106KT00HN

Part No C2012X5R0J106KT00HN
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752523-C2012X5R0J106KT00HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C2012X5R0J106KT00HN CAD Model

Description

The C2012X5R0J106KT00HN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications and provides stable performance across a wide range of operating conditions. Its compact size and high capacitance value make it suitable for use in various electronic devices.

Applications

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise in electronic circuits.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies and noise.
  • Smoothing: Utilized in power supplies to smooth out voltage ripples.
  • Timing Circuits: Used in timing circuits to control the timing of signals.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and digital cameras.

Features

  • High Capacitance Value: Provides a high capacitance value in a small package.
  • X5R Dielectric: Offers stable performance over a wide temperature range.
  • Compact Size: Allows for high-density mounting in electronic devices.
  • Low ESR: Minimizes energy loss and heat generation.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Noise Reduction: Effectively reduces noise and voltage ripples in electronic circuits.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.
  • Space Saving: Allows for smaller and more compact electronic devices.
  • Enhanced Reliability: Provides reliable performance in demanding applications.
  • Cost-Effective Solution: Offers a cost-effective solution for general-purpose applications.

Additional Details

The C2012X5R0J106KT00HN capacitor features a ceramic dielectric material and a multilayer construction that provides high capacitance in a small form factor. The '2012' in the part number indicates the EIA case size (2.0mm x 1.2mm). The X5R dielectric ensures stable performance over a temperature range of -55°C to +85°C. The capacitor is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. Specific electrical characteristics, such as capacitance tolerance, voltage rating, and dissipation factor, are detailed in the manufacturer's datasheet. Care should be taken during soldering to adhere to the manufacturer's recommendations to avoid thermal shock and ensure optimal performance.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Lowest to $105.8176
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Altera
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess