EN
  • EN
  • DE

C3216X7R1E335K160AC

Part No C3216X7R1E335K160AC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 3.3UF 25V X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Manufacturer TDK Corporation
Series C
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 445-4029-2, C3216X7R1E335KT000N, 445-4029-6, C3216X7R1E335K, C3216X7R1E335KT, 445-4029-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914470-C3216X7R1E335K160AC
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E335K160AC CAD Model

Description

The C3216X7R1E335K160AC is a ceramic capacitor manufactured by TDK Corporation. It is a multi-layer ceramic capacitor (MLCC), widely used in various electronic circuits for filtering, bypass, and decoupling applications. This capacitor utilizes X7R dielectric material, offering stable performance over a wide temperature range.

Applications

  • Power supply decoupling
  • Bypass capacitors in digital circuits
  • Filtering in analog circuits
  • Automotive electronics
  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial control systems

Features

  • High capacitance value: 3.3µF
  • Voltage rating: 25V
  • Temperature characteristic: X7R (-55°C to +125°C, ±15% capacitance change)
  • Case size: 1206 (3216 metric)
  • RoHS compliant
  • Excellent reliability
  • Low ESR (Equivalent Series Resistance)

Benefits

  • Provides stable capacitance over a wide temperature range, ensuring reliable circuit performance.
  • Effectively decouples power supply noise, preventing it from affecting sensitive components.
  • Offers a compact size for high-density circuit board designs.
  • Contributes to improved circuit stability and reduced electromagnetic interference (EMI).
  • Long lifespan due to the robust ceramic construction.
  • Reduces voltage spikes and noise in power lines.

Additional Details

The C3216X7R1E335K160AC capacitor is commonly used in high-volume manufacturing due to its reliability and cost-effectiveness. The X7R dielectric ensures a relatively stable capacitance value over the operating temperature range, making it suitable for applications where temperature variations are expected. Its voltage rating of 25V is suitable for many low-voltage circuits. The 1206 case size is a standard size, compatible with automated pick-and-place assembly equipment. The 'K' tolerance indicates a capacitance tolerance of ±10%.

This part is surface mountable and is ideal for applications requiring a balance of size, capacitance, and temperature stability.

You May Also Be Interested in

Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,850+ $0.0271 $50.1350
4,485+ $0.0223 $100.0155
6,945+ $0.0216 $150.0120
9,570+ $0.0209 $200.0130
12,380+ $0.0202 $250.0760
16,575+ $0.0181 $300.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224,300 pieces
MOQ: 1850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess