EN
  • EN
  • DE

C3216X7R2J472KT020U

Part No C3216X7R2J472KT020U
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050792-C3216X7R2J472KT020U
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X7R2J472KT020U CAD Model

Description

The C3216X7R2J472KT020U is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications and features a stable X7R dielectric material, making it suitable for circuits where capacitance variation with voltage and temperature is a concern.

Applications:

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Smoothing capacitors in analog circuits
  • Filtering applications
  • General purpose applications in electronic circuits

Features:

  • X7R Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C).
  • High Capacitance: Provides a capacitance value of 4.7 nF.
  • Voltage Rating: Rated for 630 VDC.
  • Compact Size: 1206 (3216 Metric) case size.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature and voltage, ensuring reliable circuit operation.
  • High Voltage Capability: The 630 VDC rating allows for use in high-voltage applications.
  • Small Size: The compact 1206 package saves board space, enabling miniaturization of electronic devices.
  • Reliable Operation: TDK's manufacturing quality ensures consistent performance and long-term reliability.
  • Reduced Noise: Effective decoupling and bypass capabilities minimize noise in sensitive circuits.

Technical Specifications:

  • Capacitance: 4.7 nF (±10%)
  • Voltage Rating: 630 VDC
  • Dielectric Material: X7R
  • Temperature Coefficient: ±15% (from -55°C to +125°C)
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Termination: Nickel barrier with tin plating

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0078
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0032
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess