The C5750X6S2W225KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications in electronic circuits, offering stable performance and reliable operation. These capacitors are commonly used for decoupling, bypass, and filtering in various electronic devices.
Applications:
- Decoupling in power supplies
- Bypass capacitors in digital circuits
- Filtering in analog circuits
- Smoothing in DC power lines
- General-purpose applications in electronic devices
Features:
- 2.2µF Capacitance
- 450V Rated Voltage
- X6S Dielectric
- ±10% Capacitance Tolerance
- 5750 (2220) Case Size (Metric/EIA)
- Multilayer Ceramic Capacitor (MLCC)
Benefits:
- Stable performance: X6S dielectric offers stable capacitance over a wide temperature range.
- High voltage rating: 450V rating allows for use in high-voltage applications.
- Reliable operation: MLCC construction ensures reliable performance and long life.
- Compact size: 5750 case size is suitable for applications where board space is limited.
- Versatile applications: Suitable for decoupling, bypass, and filtering in various circuits.
Technical Specifications:
The C5750X6S2W225KT000N has a capacitance of 2.2µF and a rated voltage of 450V. It utilizes an X6S dielectric, which provides a capacitance variation of ±22% over the temperature range of -55°C to +105°C. The capacitance tolerance is ±10%. The case size is 5750 (2220 in EIA sizing). The operating temperature range is -55°C to +105°C. The termination finish is Sn (Tin).
This MLCC is a reliable and stable capacitor suitable for a wide range of general-purpose applications. Its high voltage rating, stable dielectric, and compact size make it an excellent choice for modern electronic designs requiring reliable decoupling, bypass, or filtering.