EN
  • EN
  • DE

S-1410G28-K8T2U4

Part No S-1410G28-K8T2U4
Manufacturer ABLIC U.S.A. Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr ABLIC Inc.
Series S-1410
Package Tape & Reel
Type Watchdog Circuit
Voltage - Supply 0.9V ~ 6V
Current - Supply 3.8 µA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 8-WSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package 8-TMSOP
Mounting SMD (SMT)
Base Product Number S-1410
Other Names 1662-2803-6,1662-2803-1,1662-2803-2
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265342-S-1410G28-K8T2U4
Ultra Librarian 3D Model Ultra Librarian S-1410G28-K8T2U4 CAD Model

Description

The S-1410G28-K8T2U4 is a voltage regulator manufactured by ABLIC U.S.A. Inc. This regulator is designed to provide a stable and accurate output voltage, making it suitable for a wide range of electronic devices and applications. It features low quiescent current and high ripple rejection, ensuring efficient and reliable performance.

Applications:

  • Battery-powered devices: Used in smartphones, tablets, and other portable electronics to regulate voltage and extend battery life.
  • Wearable devices: Integrated into smartwatches, fitness trackers, and other wearable devices to provide stable power.
  • IoT devices: Employed in IoT sensors and modules to ensure consistent and reliable operation.
  • Power management circuits: Utilized in various power management applications to regulate voltage and protect sensitive components.
  • Microcontroller power supplies: Provides a stable voltage supply for microcontrollers and other digital circuits.

Features:

  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • High ripple rejection: Effectively filters out noise and ripple from the input voltage to provide a clean output.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Short circuit protection: Protects the regulator from damage in the event of a short circuit.
  • Fixed output voltage: Provides a stable and accurate output voltage of 2.8V.

Benefits:

  • Extended battery life: Low quiescent current minimizes power consumption, resulting in longer battery life for portable devices.
  • Improved system stability: High ripple rejection ensures a clean and stable output voltage, improving the overall stability of the system.
  • Enhanced reliability: Overcurrent protection, thermal shutdown, and short circuit protection protect the regulator and connected devices from damage.
  • Simplified design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Compact size: Available in a small package for easy integration into space-constrained applications.

Additional Details:

The S-1410G28-K8T2U4 operates over a wide input voltage range (typically 2.5V to 5.5V) and provides a fixed output voltage of 2.8V. It is available in a small package, such as SOT-23 or DFN, which facilitates integration into compact designs. ABLIC provides detailed datasheets and application notes to assist developers in implementing the S-1410G28-K8T2U4 in their projects.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess