EN
  • EN
  • DE

C5750X7R2A684KT520U

Part No C5750X7R2A684KT520U
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case 2220C
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745055-C5750X7R2A684KT520U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C5750X7R2A684KT520U CAD Model

Description

The C5750X7R2A684KT520U is a ceramic capacitor from TDK Corporation, designed for various electronic applications. Its key feature is its stable capacitance and performance characteristics over a wide range of temperatures and voltages. It is commonly used in applications like power supplies, decoupling circuits, and filtering applications in electronic devices.

Applications

  • Power supply decoupling
  • Filtering circuits
  • Smoothing circuits
  • DC-DC converters
  • General-purpose use in consumer electronics

Features

  • Capacitance value of 0.68µF (680nF)
  • X7R dielectric material
  • Voltage rating of 100V
  • 2220 Case Size (5.7mm x 5.0mm)
  • RoHS compliant

Benefits

  • Stable performance over temperature and voltage
  • Effective noise reduction
  • Improved power supply stability
  • Environmentally friendly

Technical Specifications

The C5750X7R2A684KT520U utilizes an X7R dielectric material which provides a capacitance variation of ±10% over the temperature range of -55°C to +125°C. It has a rated voltage of 100V DC. The case size is 2220, having dimensions of 5.7mm in length and 5.0mm in width. Its termination is suitable for reflow soldering. This capacitor is often used for power supply decoupling to reduce noise and voltage ripple. The compact size and high capacitance value make it suitable for use in space-constrained applications. It is also commonly used in filtering circuits for signal processing.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess