EN
  • EN
  • DE

C5750Y5V1E476ZT000N

Part No C5750Y5V1E476ZT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 962968-C5750Y5V1E476ZT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C5750Y5V1E476ZT000N CAD Model

Description

The C5750Y5V1E476ZT000N is a ceramic capacitor manufactured by TDK Corporation. It's part of the C5750 series, indicating a specific physical size. This capacitor excels in general-purpose applications, delivering a blend of performance and dependability in diverse electronic circuits.

Applications

  • Power supply smoothing circuits to reduce ripple.
  • Bypass capacitors for integrated circuits, ensuring stable operation.
  • Decoupling capacitors in electronic systems to minimize noise.
  • Filtering in signal processing circuits to remove unwanted frequencies.
  • General applications in consumer electronics, computers, and smartphones.

Features

  • High Capacitance: 47µF (476 indicates 47 x 10^6 pF).
  • Voltage Rating: 25V (1E denotes 25V).
  • Temperature Characteristic: Y5V, signifying substantial capacitance changes over temperature.
  • Size: 5750 (5.7mm x 5.0mm).
  • Termination: Sn (Tin).

Benefits

  • Efficient Filtering: Stabilizes power delivery by removing noise and ripple.
  • Compact Design: Enables high-density circuit boards.
  • Cost-Effective: Balances performance and affordability, suitable for large-scale manufacturing.
  • Reliable Performance: TDK is known for producing high-quality components.
  • Reduces Voltage Spikes: Protects sensitive circuitry from voltage surges.

Additional Details

The Y5V temperature coefficient implies considerable capacitance variation with temperature, suitable where such variation is acceptable. The operating temperature typically ranges from -30°C to +85°C, with a capacitance tolerance of +80%/-20%. This component is appropriate for reflow soldering processes. It is frequently used in circuits where component size is crucial.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess