EN
  • EN
  • DE

GT17HN-4DP-2DS(B)

Part No GT17HN-4DP-2DS(B)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 4POS SLD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 4
Mounting Type Through Hole, Right Angle
Termination Solder
Features Flange
Contact Finish Tin
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1611555-GT17HN-4DP-2DS(B)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4DP-2DS(B) CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $4.5112
TE Connectivity
CONN QSFP+ CAGE SLD R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN MULTI-PURP RCPT 19P R/A SMD
Need more? Email Us
TE Connectivity
CONN XFP CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $25.4137
TE Connectivity
CONN XFP CAGE W/HSINK PRESS R/A
Need more? Email Us
JAE Electronics
CONN MULTI-PURP PLUG 30P SLD STR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess