EN
  • EN
  • DE

CGA2B2X7R1H102KT0Y0F

Part No CGA2B2X7R1H102KT0Y0F
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 730319-CGA2B2X7R1H102KT0Y0F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CGA2B2X7R1H102KT0Y0F CAD Model

Description

The CGA2B2X7R1H102KT0Y0F is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable and reliable capacitance in a compact size.

Applications:

  • Bypass Capacitors: Filtering noise and stabilizing voltage in electronic circuits.
  • Decoupling Capacitors: Reducing noise on power rails for integrated circuits.
  • Smoothing Capacitors: Reducing ripple in power supplies.
  • Timing Circuits: Providing stable timing in oscillators and timers.
  • Filtering Circuits: Removing unwanted frequencies in signal paths.
  • General Electronic Devices: Used in a wide range of consumer and industrial electronics.

Features:

  • Capacitance: 1000 pF (102)
  • Voltage Rating: 50V (1H)
  • Temperature Characteristic: X7R (Stable capacitance over temperature)
  • Tolerance: ±10% (K)
  • Size Code: 0402 (EIA) / 1005 (JIS)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Meets environmental regulations for hazardous substances

Benefits:

  • Stable Capacitance: X7R dielectric provides stable capacitance over a wide temperature range.
  • Compact Size: Small 0402 package for high-density circuit designs.
  • Reliable Performance: TDK's high-quality manufacturing ensures consistent performance.
  • RoHS Compliance: Environmentally friendly composition.
  • Versatile Applications: Suitable for a wide range of general-purpose applications.
  • Cost-Effective: Provides a reliable solution at a competitive price.

Additional Details:

The CGA2B2X7R1H102KT0Y0F is manufactured using TDK's advanced ceramic material technology and multilayer manufacturing processes. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the temperature range of -55°C to +125°C. This makes it suitable for applications where stable capacitance is critical. The nickel barrier termination provides excellent solderability and resistance to leaching. This capacitor is widely used in various electronic devices due to its reliability, stability, and compact size.

You May Also Be Interested in

Murata Electronics North America
CAP CER 0.022UF 100V X7R 0805
Lowest to $0.0340
Murata Electronics North America
CAP CER 18PF 50V C0G/NP0 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6,175+ $0.0081 $50.0175
14,930+ $0.0067 $100.0310
23,080+ $0.0065 $150.0200
31,750+ $0.0063 $200.0250
40,985+ $0.0061 $250.0085
55,560+ $0.0054 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,390 pieces
MOQ: 6175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess