EN
  • EN
  • DE

DELL GJ475 - LCD 14" WXGA HD 720P LATITUDE E5420 E5430

Part No DELL GJ475 - LCD 14" WXGA HD 720P LATITUDE E5420 E5430
Manufacturer Dell
Catalog Monitors
Description DELL GJ475
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitors
Win Source Part Number 1394464-DELL GJ475 - LCD 14" WXGA HD 720P LATITUDE E5420 E5430
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL GJ475 - LCD 14" WXGA HD 720P LATITUDE E5420 E5430 CAD Model

Description

The DELL GJ475 is a high-quality, 14-inch widescreen WXGA (1280x800) High Definition (720P) LCD panel designed specifically for use with DELL Latitude E5420 and E5430 laptops. This LCD panel ensures your laptop screen displays images, videos, and text with clarity, vivid colors, and sharp details, making it an ideal replacement or upgrade for your current screen. Whether you're dealing with damaged screens, dead pixels, or simply looking for an enhanced visual experience, this DELL GJ475 LCD offers a perfect solution. Its compatibility with the Latitude E5420 and E5430 models ensures a seamless fit and functionality, providing notebook users with a rejuvenated laptop experience. The LCD utilizes LED backlighting which not only improves image quality but also contributes to the energy efficiency of your laptop. Easy to install, it's a sturdy and reliable choice for bringing your laptop's display back to life or elevating your viewing experience to the next level.

You May Also Be Interested in

IBM
IBM 8 PORT RACK CONSOLE KVM SWITCH
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us
IBM
Operator Panel
Need more? Email Us
Phoenix Contact
TRANSDUCER CURR 19.2-253VAC/DC
Need more? Email Us
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess