EN
  • EN
  • DE

CGA6M1X7R1H475KT0V0N

Part No CGA6M1X7R1H475KT0V0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.7 µF
Case / Package 1210
Height 2.8 mm
Material Ceramic
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Voltage Rating 50 V
Win Source Part Number 1164296-CGA6M1X7R1H475KT0V0N
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA6M1X7R1H475KT0V0N CAD Model

Description

The CGA6M1X7R1H475KT0V0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are indispensable components in modern electronics, serving various functions like decoupling, filtering, and energy storage. Their small size, high capacitance, and inherent reliability make them ideal for numerous applications.

Applications

  • Decoupling in high-speed digital circuits
  • Filtering in power supply circuits
  • Smoothing voltage fluctuations
  • Bypass applications
  • Signal conditioning circuits
  • Resonant circuits

Features

  • High capacitance of 4.7µF
  • Voltage rating of 50V
  • X7R dielectric material for stable performance
  • Compact 1206 package size
  • Multilayer ceramic construction for high volumetric efficiency
  • RoHS compliant

Benefits

  • Effective noise reduction in electronic circuits
  • Stable operation over a wide temperature range
  • High reliability for long-term performance
  • Space-saving design due to small size
  • Cost-effective solution for capacitance requirements

Additional Details

The CGA6M1X7R1H475KT0V0N utilizes an X7R dielectric material, which provides a good balance between capacitance value and stability across a range of temperatures and voltages. The X7R specification means that the capacitance will vary by no more than ±15% from its nominal value over a temperature range of -55°C to +125°C. This stability is crucial for applications where consistent performance is required under varying environmental conditions.

With a capacitance of 4.7µF and a voltage rating of 50V, this capacitor is well-suited for decoupling applications in digital circuits and filtering in power supplies. Decoupling capacitors are placed close to integrated circuits to provide a local source of charge, reducing voltage fluctuations and noise on the power supply line. Filtering capacitors smooth out voltage ripples in power supplies, ensuring a stable and clean power source for sensitive electronic components. The 1206 package size is a standard size for surface-mount components, allowing for easy integration into automated manufacturing processes. The multilayer construction maximizes the capacitance value within the compact package, making it an efficient use of board space.

As a product of TDK Corporation, the CGA6M1X7R1H475KT0V0N is manufactured to high quality standards, ensuring reliability and long-term performance. TDK is a leading manufacturer of electronic components, known for its innovation and commitment to quality. This capacitor is also RoHS compliant, meaning it does not contain any hazardous substances as defined by the Restriction of Hazardous Substances directive, making it environmentally friendly.

You May Also Be Interested in

Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Kemet
CAP CER 0.1UF 50V Z5U AXIAL
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess