EN
  • EN
  • DE

CIT1212EMS-S20

Part No CIT1212EMS-S20
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1052021-CIT1212EMS-S20
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CIT1212EMS-S20 CAD Model

Description

The CIT1212EMS-S20 is a ceramic capacitor manufactured by TDK Corporation. These capacitors are known for their stability, reliability, and compact size, making them suitable for a variety of electronic applications.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for power supply bypassing and filtering.
  • Industrial Equipment: Employed in power supplies, motor drives, and control systems for stable operation.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and safety features.
  • Telecommunications: Utilized in base stations, routers, and network switches for signal filtering and impedance matching.
  • Medical Devices: Found in patient monitoring systems and diagnostic equipment where reliability is critical.

Features:

  • High Capacitance Stability: Exhibits minimal capacitance change over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Ensures efficient power delivery with minimal losses.
  • Compact Size: Allows for high-density circuit board designs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.
  • High Reliability: Provides long-term stable performance in demanding environments.
  • Surface Mount Technology (SMT): Facilitates automated assembly for high-volume production.

Benefits:

  • Improved Circuit Performance: Stable capacitance values contribute to consistent and reliable circuit operation.
  • Reduced Power Losses: Low ESR minimizes energy dissipation, improving overall efficiency.
  • Smaller Form Factor: Enables miniaturization of electronic devices.
  • Environmental Compliance: Meets stringent environmental standards for responsible manufacturing.
  • Enhanced Durability: Withstands harsh operating conditions, ensuring long-term reliability.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and price.

Additional Details:

Ceramic capacitors, like the CIT1212EMS-S20, are generally constructed from ceramic dielectric materials and metal electrodes. Their performance characteristics depend on factors such as dielectric type, temperature, voltage, and frequency. These capacitors are commonly available in various case sizes, voltage ratings, and capacitance values to suit a wide range of applications. Proper handling and storage are crucial to maintain their performance and reliability.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess