EN
  • EN
  • DE

CKCL44C0G1H150KT010N

Part No CKCL44C0G1H150KT010N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967938-CKCL44C0G1H150KT010N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKCL44C0G1H150KT010N CAD Model

Description

The CKCL44C0G1H150KT010N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypass, filtering, and energy storage. This particular capacitor is characterized by its specific capacitance value, voltage rating, temperature coefficient, and package size, making it suitable for a range of applications.

Applications:

  • Decoupling in power supplies to reduce noise and voltage fluctuations.
  • Bypass capacitors in digital circuits to filter out high-frequency noise.
  • Filtering in signal processing circuits to remove unwanted frequencies.
  • Timing circuits for setting precise time intervals.
  • Energy storage in low-power applications.

Features:

  • High Capacitance: The capacitor offers a capacitance value of 15pF.
  • Voltage Rating: Rated for a voltage of 50V.
  • Temperature Coefficient: Uses C0G dielectric material providing high stability over a wide temperature range.
  • Small Form Factor: Designed for surface mount technology (SMT) with a small case size.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
  • High Insulation Resistance: Ensures minimal leakage current.

Benefits:

  • Improved Circuit Stability: The C0G dielectric provides stable performance under varying temperature conditions, ensuring reliable circuit operation.
  • Noise Reduction: Effective decoupling and bypass capabilities reduce noise and improve signal integrity.
  • Compact Design: The small size allows for dense circuit layouts and miniaturization of electronic devices.
  • Energy Efficiency: Low ESR contributes to energy savings and reduces heat dissipation.
  • Long Lifespan: High insulation resistance and robust construction ensure a long operational life.

Additional Details:

This MLCC is typically constructed from ceramic dielectric materials and metal electrodes. It is designed for reflow soldering processes used in automated PCB assembly. The C0G dielectric material ensures that the capacitance changes very little with temperature, voltage, and frequency, making it ideal for critical applications where stability is paramount. It complies with RoHS standards, ensuring it is free from hazardous substances.

The specific dimensions and tolerance of the capacitor are crucial for proper integration into a circuit. Consult the manufacturer's datasheet for detailed specifications, including capacitance tolerance, operating temperature range, and soldering guidelines. Proper handling and storage are essential to maintain the integrity of the component before assembly.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess