The CKG57KX7R2E105M is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for surface mount technology (SMT) and is used in various electronic applications for functions like decoupling, bypassing, and filtering.
Applications
- Decoupling in microprocessor and microcontroller circuits.
- Bypassing noise in power rails.
- Filtering high-frequency signals.
- Smoothing voltage fluctuations in power supplies.
- General-purpose applications in consumer electronics.
Features
- X7R Dielectric: Offers stable capacitance over temperature variations.
- Capacitance Value: 1.0 μF (Microfarad).
- Voltage Rating: 250V DC.
- Case Size: 2220 (5750 Metric).
- SMT (Surface Mount Technology): Suitable for automated assembly.
- RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
Benefits
- Stable Performance: X7R dielectric provides consistent performance across a wide temperature range.
- High Capacitance Value: Suitable for applications requiring larger capacitance values.
- High Voltage Rating: Suitable for higher voltage applications.
- Easy Assembly: Designed for automated SMT assembly.
- Reliable Operation: Ceramic capacitors are known for their robustness and long lifespan.
Technical Specifications
Capacitance: 1.0 μF Voltage Rating: 250V DC Dielectric: X7R Case Size: 2220 (5750 Metric) Tolerance: ±20% Operating Temperature: -55°C to +125°C Termination: Nickel barrier with solder plating
The CKG57KX7R2E105M is a reliable and versatile capacitor suitable for a wide range of electronic applications, especially where higher capacitance and voltage ratings are required. Its X7R dielectric ensures stable performance under varying operating conditions.