The CLF6045T-100M-DN is a wound ferrite inductor from TDK Corporation, designed for power circuit applications requiring a compact size and high efficiency. This inductor is characterized by its low DC resistance and high current handling capabilities, making it suitable for use in various power supply topologies.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting drivers
- Noise filtering in power lines
- Buck, boost, and buck-boost converters
Features
- Wound ferrite core construction
- Compact size: 6.0 x 6.0 x 4.5 mm
- Inductance: 10 μH
- Tolerance: ±20%
- Low DC resistance
- High current handling capacity
- Shielded construction for reduced EMI
Benefits
- Improved power efficiency due to low DC resistance
- Space-saving design for compact devices
- Reduced electromagnetic interference (EMI)
- Stable inductance over a wide temperature range
- Reliable performance in demanding power applications
Additional Details
The CLF6045T-100M-DN inductor is constructed with a ferrite core and features a shielded design to minimize electromagnetic interference. Its inductance value is 10 μH with a tolerance of ±20%. The inductor is designed to operate over a wide temperature range, ensuring stable performance in various environments. The specific saturation current and DC resistance values can be found in the TDK datasheet for this part. The terminal finish is typically tin plating, which provides good solderability.