EN
  • EN
  • DE

CLF7045NIT-2R2N

Part No CLF7045NIT-2R2N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820594-CLF7045NIT-2R2N
Ultra Librarian 3D Model Ultra Librarian CLF7045NIT-2R2N CAD Model

Description

The CLF7045NIT-2R2N is a fixed inductor manufactured by TDK Corporation. It is specifically designed for applications that require high inductance and efficient power handling. This inductor is commonly used in DC-DC converters and power supply circuits, where it provides effective filtering and energy storage capabilities. Its robust construction ensures reliable performance in various operating conditions.

Applications

  • DC-DC converters
  • Power supplies
  • Noise filtering circuits
  • Buck-Boost converters
  • LED Lighting

Features

  • Shielded construction to minimize electromagnetic interference (EMI)
  • High saturation current
  • Low DC resistance (DCR) for improved efficiency
  • Compact size: 7.3 x 7.0 x 4.5 mm
  • Operating temperature range: -40°C to +125°C
  • Inductance: 2.2 µH
  • Tolerance: ±30%
  • RoHS compliant

Benefits

  • Reduced EMI ensures cleaner signal integrity and improves overall system performance.
  • High saturation current allows for stable operation under heavy load conditions.
  • Low DCR minimizes power loss, resulting in higher energy efficiency and reduced heat generation.
  • Compact size enables use in space-constrained applications.
  • Wide operating temperature range guarantees reliable performance in diverse environments.

Additional Details

The CLF7045NIT series inductors are designed for surface mount technology (SMT) and are compatible with automated assembly processes. The shielded construction of the CLF7045NIT-2R2N effectively minimizes electromagnetic interference, making it suitable for use in sensitive electronic devices. The 2.2 µH inductance value is well-suited for a variety of power supply applications. The inductor's robust design and high-quality materials ensure long-term reliability and consistent performance. The inductor meets all relevant industry standards and is RoHS compliant, making it an environmentally friendly choice.

Technical Specifications:

  • Inductance: 2.2 µH
  • Tolerance: ±30%
  • Saturation Current: 4.5 A
  • Rated Current: 4.0 A
  • DC Resistance (DCR): 0.025 Ω
  • Shielded: Yes
  • Package Size: 7.3 x 7.0 x 4.5 mm

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3469 $50.3005
355+ $0.2847 $101.0685
545+ $0.2758 $150.3110
750+ $0.2669 $200.1750
970+ $0.2580 $250.2600
1,300+ $0.2313 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess