EN
  • EN
  • DE

DEA202450BT-2135E2

Part No DEA202450BT-2135E2
Manufacturer TDK Corporation
Catalog END - OF - LIFE
Description Multilayer Band Pass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1167052-DEA202450BT-2135E2
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEA202450BT-2135E2 CAD Model

Description

The DEA202450BT-2135E2 is a multilayer chip EMI suppression filter designed and manufactured by TDK Corporation. This component is engineered to effectively reduce electromagnetic interference (EMI) in electronic circuits, ensuring stable and reliable operation. Its compact size and high performance make it suitable for a wide array of applications.

Applications:

  • Mobile Phones: Filtering noise in RF and baseband circuits.
  • Wireless Communication Devices: Reducing interference in Bluetooth, Wi-Fi, and other wireless modules.
  • Audio Equipment: Minimizing noise in audio signal paths.
  • Digital Cameras: Suppressing EMI in image sensors and processing circuits.
  • Gaming Consoles: Filtering noise from power supplies and digital interfaces.
  • Automotive Electronics: Reducing interference in vehicle control systems and infotainment.
  • Industrial Equipment: Ensuring stable operation in noisy industrial environments.

Features:

  • Compact Size: Small form factor for space-constrained applications.
  • High Attenuation: Provides significant reduction in EMI across a broad frequency range.
  • Multilayer Structure: Enhances filtering performance and reliability.
  • Low DC Resistance: Minimizes signal loss and voltage drop.
  • High Rated Current: Supports a substantial amount of current without performance degradation.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, ensuring clearer and more reliable signals.
  • Enhanced System Stability: Prevents EMI from disrupting the operation of sensitive electronic circuits.
  • Compliance with Regulatory Standards: Helps meet EMI/EMC requirements for various regions.
  • Simplified Design: Reduces the need for complex and bulky shielding solutions.
  • Cost-Effective Solution: Provides an efficient and economical way to suppress EMI.
  • Increased Reliability: Protects electronic components from damage caused by EMI.

Additional Details:

The DEA202450BT-2135E2 is constructed using TDK's advanced material technology and multilayer manufacturing processes. This ensures high precision and consistent performance. The filter is designed to be easily integrated into circuit boards using standard surface mount techniques. Its robust construction and excellent electrical characteristics make it a dependable choice for demanding EMI suppression applications. Due to the 'END - OF - LIFE' status, consider this part for legacy designs only and look for direct replacements for new projects.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess