EN
  • EN
  • DE

LTF5022T-220MR98-LC

Part No LTF5022T-220MR98-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 1.2A 0.32Ohm DCR T/R / FIXED IND 22UH 1.2A 320 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 1.2A
Current - Saturation 900mA
DC Resistance (DCR) 320 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 1064270-LTF5022T-220MR98-LC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTF
Introduction Date November 11, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LTF5022T-220MR98-LC CAD Model

Description

The LTF5022T-220MR98-LC is a wirewound inductor from TDK Corporation.

  • Current Rating: 1.2A
  • Inductance: 22μH
  • Mounting Type: SMD (SMT)
  • Tolerance: ±20%
  • DC Resistance (DCR): 320 mOhm Max
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,065+ $0.1629 $173.4885
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess