The MLF1608E120KT000 is a multilayer ceramic inductor manufactured by TDK Corporation. This component is designed for high-frequency applications, offering a combination of small size and good performance. It's commonly used in devices like smartphones, tablets, and wireless modules where space is limited and efficient energy usage is crucial.
Applications
- RF impedance matching
- Filter circuits for signal conditioning
- High-frequency choke coils
- Wireless communication circuits
- Power management circuits
Features
- Small size (1.6mm x 0.8mm)
- High Q factor for efficient energy storage
- Excellent self-resonant frequency (SRF) characteristics
- Tight inductance tolerance for reliable performance
- Multilayer construction for compact design
Benefits
- Enables miniaturization of electronic devices
- Improves signal integrity in high-frequency circuits
- Reduces power loss in RF applications
- Ensures stable and predictable circuit behavior
- Facilitates automated assembly processes
Technical Specifications
The MLF1608E120KT000 has an inductance value of 12 nH with a tolerance of ±10%. The self-resonant frequency is typically in the GHz range, making it suitable for high-frequency applications. The DC resistance is low to minimize power dissipation. The inductor is made using a multilayer ceramic material, which provides excellent mechanical strength and thermal stability. It is designed for surface mount technology (SMT) and is supplied on tape and reel for automated assembly.
The small size of the MLF1608E120KT000 allows it to be used in very compact electronic devices where board space is at a premium. Its high Q factor ensures that energy is stored efficiently, reducing losses and improving overall circuit performance. The tight inductance tolerance ensures that the inductor will perform consistently across different production batches. The robust construction and reliable performance of the MLF1608E120KT000 make it a popular choice for designers seeking a high-quality inductor for their high-frequency circuit designs.
This inductor is often used in impedance matching networks to ensure efficient transfer of power between different circuit components. It can also be used in filter circuits to attenuate unwanted signals and improve signal quality. Its high self-resonant frequency allows it to be used in a wide range of high-frequency applications, including wireless communication systems, RF modules, and power management circuits.