EN
  • EN
  • DE

MLK1005S10NJT9N6

Part No MLK1005S10NJT9N6
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079120-MLK1005S10NJT9N6
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLK1005S10NJT9N6 CAD Model

Description

The MLK1005S10NJT9N6 is a multilayer ceramic inductor manufactured by TDK Corporation, primarily designed for use in high-frequency circuits requiring a small form factor. These inductors are frequently utilized in impedance matching, filtering, and resonance applications within various electronic devices.

Applications:

  • RF Circuits: Employed for impedance matching and tuning in radio frequency circuits.
  • Mobile Communication Devices: Used in smartphones and other mobile devices for antenna matching and filtering.
  • Wireless Communication Systems: Found in wireless LAN (WLAN) and Bluetooth modules for signal conditioning and filtering.
  • High-Frequency Filters: Applied in high-frequency filter circuits for noise reduction and signal enhancement.
  • Matching Networks: Utilized in matching networks for power amplifiers and low noise amplifiers (LNAs) to ensure optimal signal transfer.

Features:

  • Compact Size: The 1005 (0402) footprint enables use in extremely miniaturized electronic devices.
  • High Q Value: Offers a high Q factor, minimizing losses and improving performance in resonant circuits.
  • Excellent SRF: Provides a high self-resonant frequency (SRF) for stable operation at high frequencies.
  • Tight Tolerance: Ensures consistent inductance values, resulting in reliable circuit performance.
  • RoHS Compliant: Complies with RoHS environmental standards, restricting the use of hazardous substances.

Benefits:

  • Improved Circuit Performance: Enhances the performance of high-frequency circuits due to its high Q value and SRF.
  • Miniaturization: Its extremely small size makes it ideal for highly compact electronic devices.
  • Stable Performance: Delivers stable inductance values across a wide range of operating conditions.
  • Reliable Operation: Designed and manufactured for consistent and reliable performance in demanding applications.
  • Optimized for High-Frequency Applications: Specifically engineered for optimal performance in high-frequency circuits and systems.

Additional Details:

The MLK1005S10NJT9N6 inductor features an inductance value of 10 nH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically -55°C to +125°C. It is commonly used in RF modules, wireless communication devices, and high-frequency filters. Its multilayer construction contributes to its high performance and small size. The part is lead free and halogen free.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess