The MLP1007M1R0TT0S1 is a multilayer power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, DC-DC converters, and other power management applications where high efficiency and small size are critical.
Applications
- DC-DC Converters
- Power Supplies
- Voltage Regulators
- Smartphones
- Tablets
Features
- Inductance Value: 1.0 µH (microhenry).
- Small Size: 1007 package size (1.0mm x 0.7mm).
- High Current Handling: Capable of handling significant DC current.
- Low DC Resistance (DCR): Minimizes power losses, improving efficiency.
- Multilayer Construction: Provides excellent electrical characteristics and reliability.
- Shielded Construction: Reduces electromagnetic interference (EMI).
Benefits
- Improved Power Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power supply circuits.
- Reduced EMI: Shielded construction reduces electromagnetic interference, improving the performance and reliability of surrounding circuits.
- High Current Capability: Enables the inductor to be used in high-current applications without saturation.
- Compact Design: Small size allows for use in space-constrained applications.
- Stable Performance: Multilayer construction provides stable inductance values over a wide range of temperatures and frequencies.
Additional Details
The MLP1007M1R0TT0S1 inductor is typically used in power supply circuits to store energy and filter out noise. Its shielded construction is particularly important in applications where EMI can be a concern. The specific inductance value, saturation current, and DCR are critical parameters that must be considered when selecting this inductor for a particular application. Refer to the TDK datasheet for detailed specifications and performance characteristics. Proper soldering techniques are also necessary to ensure reliable electrical connection and mechanical integrity. The inductor's operating temperature range should also be considered in the design process.