EN
  • EN
  • DE

MPZ1608S121AT000

Part No MPZ1608S121AT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755142-MPZ1608S121AT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPZ1608S121AT000 CAD Model

Description

The MPZ1608S121AT000 is a multilayer chip inductor manufactured by TDK Corporation, primarily designed for impedance matching and high-frequency applications. As part of the MPZ1608 series, it's known for its compact size and relatively high self-resonant frequency. This specific inductor has an inductance value of 120 nH (nanohenries), making it suitable for various circuits requiring precise inductance in a small form factor.

Applications:

  • RF impedance matching: Used to match impedances between different RF components for optimal signal transfer.
  • High-frequency filtering: Employed in filter circuits to attenuate unwanted frequency components.
  • Wireless communication devices: Integrated into Bluetooth modules, Wi-Fi devices, and other wireless transceivers.
  • Mobile phones and smartphones: Utilized in antenna matching networks and RF front-end circuits.
  • GPS devices: Applied in the RF section for signal tuning and filtering.

Features:

  • Compact 1608 size: Enables high-density mounting on printed circuit boards.
  • High self-resonant frequency: Allows for operation at higher frequencies with minimal parasitic effects.
  • Precise inductance value: Ensures accurate circuit tuning and performance.
  • Low DC resistance: Minimizes power loss in the circuit.
  • Excellent solderability: Facilitates reliable and efficient assembly.

Benefits:

  • Improved signal integrity: Enhances signal quality by optimizing impedance matching and reducing signal reflections.
  • Enhanced device performance: Stable inductance characteristics contribute to consistent device operation.
  • Reduced power consumption: Low resistance minimizes power loss, leading to more efficient circuits.
  • Smaller product size: Enables miniaturization of electronic devices due to its compact size.
  • Simplified circuit design: Facilitates easier integration into RF and high-frequency circuits.

Additional Details:

The MPZ1608S121AT000 is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The rated current is dependent on the specific manufacturer's datasheet, and the DC resistance is generally low to minimize power dissipation. Its operating temperature range typically falls between -55°C and +125°C. This inductor is made from ceramic and features a multilayer construction. Tin plating over nickel provides good solderability and corrosion resistance. Attention to component placement and soldering is crucial for optimal performance in the application.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $8.5447
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
STMicroelectronics
Lowest to $20.1698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess